TE Connectivity Chip Resistor - Surface Mount RN73C1E5K9BTG

Description
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E5K9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E5K9BTG-ND
Chip Resistor - Surface Mount RN73C1E5K9BTG-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E5K9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E5K9BTG
Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E5K9BTG
Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 5.9Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2144 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 5.9Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2144
Thin Film Resistor, 5.9Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2144
THIN FILM RESISTOR, 5.9KOHM, 63mW, 0.1%, FULL REEL; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 5.9KOHM, 63mW, 0.1%, FULL REEL; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 5.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 5.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7275
Surface Mount Thin Film Resistor, Rn73 Series, 5.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7275
Surface Mount Thin Film Resistor, RN73 Series, 5.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 5.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E5K9BTG-ND RN73C1E5K9BTG 25R2144 51R7275
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 5K9 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 5.9Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 5.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers