TE Connectivity Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E5K36BTG

Description
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E5K36BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E5K36BTG
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E5K36BTG
Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E5K36BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E5K36BTG-ND
Chip Resistor - Surface Mount RN73C1E5K36BTG-ND
5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 5K36, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5K36, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2140
Res, Thin Film, 5K36, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2140
RES, THIN FILM, 5K36, 0.1%, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 5K36, 0.1%, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E5K36BTG RN73C1E5K36BTG-ND 25R2140
Product Name Fixed Resistors; RN 0402 5K36 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 5K36, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details