TE Connectivity Chip Resistor - Surface Mount RN73C1E59RBTD

Description
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124593TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124593TR-ND
Chip Resistor - Surface Mount A124593TR-ND
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124593CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124593CT-ND
Chip Resistor - Surface Mount A124593CT-ND
59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E59RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E59RBTD
Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E59RBTD
Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A124593TR-ND RN73C1E59RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 59R 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers