TE Connectivity Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH RN73C1E57R6BTG

Description
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH - RN73C1E57R6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH
RN73C1E57R6BTG
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH RN73C1E57R6BTG
Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E57R6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E57R6BTG-ND
Chip Resistor - Surface Mount RN73C1E57R6BTG-ND
57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

57.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 57.6 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2155 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 57.6 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2155
Thin Film Resistor, 57.6 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2155
THIN FILM RESISTOR, 57.6 OHM, 63mW, 0.1%, FULL REEL; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 57.6 OHM, 63mW, 0.1%, FULL REEL; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 57.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 57.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7286
Surface Mount Thin Film Resistor, Rn73 Series, 57.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7286
Surface Mount Thin Film Resistor, RN73 Series, 57.6 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 57.6 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E57R6BTG RN73C1E57R6BTG-ND 25R2155 51R7286
Product Name Thin Film Resistors - SMD RN 0402 57R6 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 57.6 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 57.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details