TE Connectivity Chip Resistor - Surface Mount RN73C1E562RBTG

Description
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E562RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E562RBTG-ND
Chip Resistor - Surface Mount RN73C1E562RBTG-ND
562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

562 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E562RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E562RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E562RBTG-ND
RN 0402 562R 0.1% 10PPM CUT LENG

RN 0402 562R 0.1% 10PPM CUT LENG

Buy Now Datasheet
Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E562RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E562RBTG
Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E562RBTG
Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 562R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 562R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2154
Res, Thin Film, 562R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2154
RES, THIN FILM, 562R, 0.1%, 0.063W, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 562R, 0.1%, 0.063W, 0402; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E562RBTG-ND 1111-RN73C1E562RBTG-ND RN73C1E562RBTG 25R2154
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 562R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 562R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details