TE Connectivity Chip Resistor - Surface Mount RN73C1E536RBTDF

Description
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E536RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E536RBTDF-ND
Chip Resistor - Surface Mount RN73C1E536RBTDF-ND
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E536RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E536RBTDF
Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E536RBTDF
Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC8721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC8721
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC8721
RES, 536R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 536R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8863
Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8863
RES, 536R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 536R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:536ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E536RBTDF-ND RN73C1E536RBTDF 10AC8721
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 536R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 536R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details