52.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
THIN FILM RES.-SMD RN 0402 52R3
Thin Film Resistors - SMD RN 0402 52R3 0.1% 10PPM CUT LENGTH
THIN FILM RESISTOR, 52.3 OHM, 63mW, 0.1%, FULL REEL; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1E52R3BTG-ND | 1111-RN73C1E52R3BTG-ND | RN73C1E52R3BTG | 25R2147 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0402 52R3 0.1% 10PPM CUT LENGTH | Thin Film Resistor, 52.3 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 52.3 ohms | 52.3 ohms |