TE Connectivity Chip Resistor - Surface Mount RN73C1E523RBTG

Description
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E523RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E523RBTG-ND
Chip Resistor - Surface Mount RN73C1E523RBTG-ND
523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E523RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E523RBTG
Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E523RBTG
Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 523 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2148 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 523 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2148
Thin Film Resistor, 523 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2148
THIN FILM RESISTOR, 523 OHM, 63mW, 0.1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 523 OHM, 63mW, 0.1%, FULL REEL; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E523RBTG-ND RN73C1E523RBTG 25R2148
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 523R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 523 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details