TE Connectivity Chip Resistor - Surface Mount RN73C1E51R1BTDF

Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E51R1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E51R1BTDF-ND
Chip Resistor - Surface Mount RN73C1E51R1BTDF-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E51R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E51R1BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E51R1BTDFTR-ND
RN 0402 51R1 0.1% 10PPM 1K RL

RN 0402 51R1 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E51R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E51R1BTDF
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E51R1BTDF
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8856
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8856
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC2970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC2970
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC2970
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51.1ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E51R1BTDF-ND 1111-RN73C1E51R1BTDFTR-ND RN73C1E51R1BTDF 05AC8856
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 51R1 0.1% 10PPM 1K RL ( Holsworthy ) Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402 0402
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details