TE Connectivity Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E51R1BTD

Description
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E51R1BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E51R1BTD
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E51R1BTD
Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A124587DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124587DKR-ND
Chip Resistor - Surface Mount A124587DKR-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124587TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124587TR-ND
Chip Resistor - Surface Mount A124587TR-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124587CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124587CT-ND
Chip Resistor - Surface Mount A124587CT-ND
51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E51R1BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E51R1BTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E51R1BTDTR-ND
RN 0402 51R1 0.1% 10PPM 5K RL

RN 0402 51R1 0.1% 10PPM 5K RL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number RN73C1E51R1BTD A124587DKR-ND 1111-RN73C1E51R1BTDTR-ND
Product Name Fixed Resistors; RN 0402 51R1 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details