TE Connectivity Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E511RBTG

Description
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E511RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E511RBTG
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E511RBTG
Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E511RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E511RBTG-ND
Chip Resistor - Surface Mount RN73C1E511RBTG-ND
511 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E511RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E511RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E511RBTG-ND
THIN FILM RES.-SMD RN 0402 511R

THIN FILM RES.-SMD RN 0402 511R

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number RN73C1E511RBTG RN73C1E511RBTG-ND 1111-RN73C1E511RBTG-ND
Product Name Fixed Resistors; RN 0402 511R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers