TE Connectivity Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL RN73C1E511RBTDF

Description
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL - RN73C1E511RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL
RN73C1E511RBTDF
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL RN73C1E511RBTDF
Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E511RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E511RBTDF-ND
Chip Resistor - Surface Mount RN73C1E511RBTDF-ND
511 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E511RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E511RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E511RBTDFTR-ND
RN 0402 511R 0.1% 10PPM 1K RL

RN 0402 511R 0.1% 10PPM 1K RL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey
Product Category Resistors Resistors Resistors
Product Number RN73C1E511RBTDF RN73C1E511RBTDF-ND 1111-RN73C1E511RBTDFTR-ND
Product Name Thin Film Resistors - SMD RN 0402 511R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers