TE Connectivity Chip Resistor - Surface Mount RN73C1E4K99BTDF

Description
RES SMD 4.99KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 4.99KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1E4K99BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E4K99BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1E4K99BTDFCT-ND
RES SMD 4.99KOHM 0.1% 1/16W 0402

RES SMD 4.99KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E4K99BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E4K99BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1E4K99BTDFTR-ND
4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E4K99BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E4K99BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1E4K99BTDFDKR-ND
RES SMD 4.99KOHM 0.1% 1/16W 0402

RES SMD 4.99KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E4K99BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E4K99BTDF
Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E4K99BTDF
Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 99W9022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
99W9022
Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 99W9022
Surface Mount Thin Film Resistor, RN73 Series, 4.99 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 4.99 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 98Y6372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
98Y6372
Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 98Y6372
RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1E4K99BTDFCT-ND RN73C1E4K99BTDF 99W9022 98Y6372
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 4K99 0.1% 10PPM 1K RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 4.99 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 4K99, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers