TE Connectivity Chip Resistor - Surface Mount RN73C1E4K22BTG

Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E4K22BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E4K22BTG-ND
Chip Resistor - Surface Mount RN73C1E4K22BTG-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E4K22BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E4K22BTG
Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E4K22BTG
Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 4K22, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K22, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2120
Res, Thin Film, 4K22, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2120
RES, THIN FILM, 4K22, 0.1%, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 4K22, 0.1%, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E4K22BTG-ND RN73C1E4K22BTG 25R2120
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 4K22 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 4K22, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details