TE Connectivity Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E4K02BTDF

Description
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E4K02BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E4K02BTDF
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E4K02BTDF
Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1E4K02BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E4K02BTDF-ND
Chip Resistor - Surface Mount RN73C1E4K02BTDF-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8822
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8822
RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC2950
Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC2950
RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E4K02BTDF RN73C1E4K02BTDF-ND 05AC8822
Product Name Fixed Resistors; RN 0402 4K02 0.1% 10PPM 1K RL ( Holsworthy ) Connectors,Interconnects Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 20 +/- % 0.1000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 5 ohms 4020 ohms
Temperature Coefficient 1200 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details