Fixed Resistors; RN 0402 499R 0.1% 10PPM CUT LENGTH ( Holsworthy )
499 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RN 0402 499R 0.1% 10PPM CUT LENG
RES, THIN FILM, 499R, 0.1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, RN73 Series, 499 ohm, 63 mW, 0.1%, 25 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1E499RBTG | RN73C1E499RBTG-ND | 1111-RN73C1E499RBTG-ND | 25R2137 | 51R7268 |
| Product Name | Fixed Resistors; RN 0402 499R 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 499R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 499 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |