TE Connectivity Chip Resistor - Surface Mount RN73C1E487RBTG

Description
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E487RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E487RBTG-ND
Chip Resistor - Surface Mount RN73C1E487RBTG-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E487RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E487RBTG
Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E487RBTG
Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 487 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 25R2136 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 487 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
25R2136
Thin Film Resistor, 487 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 25R2136
THIN FILM RESISTOR, 487 OHM, 63mW, 0.1%; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 487 OHM, 63mW, 0.1%; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E487RBTG-ND RN73C1E487RBTG 25R2136
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 487R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 487 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers