TE Connectivity Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E487RBTD

Description
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E487RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E487RBTD
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E487RBTD
Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E487RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E487RBTD-ND
Chip Resistor - Surface Mount RN73C1E487RBTD-ND
487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E487RBTD RN73C1E487RBTD-ND
Product Name Fixed Resistors; RN 0402 487R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers