475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RN 0402 475R 0.1% 10PPM CUT LENG
Fixed Resistors; RN 0402 475R 0.1% 10PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 475 OHM, 63mW, 0.1%, FULL REEL; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1E475RBTG-ND | 1111-RN73C1E475RBTG-ND | RN73C1E475RBTG | 25R2135 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 475R 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 475 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 475 ohms | 475 ohms |