TE Connectivity Chip Resistor - Surface Mount RN73C1E475RBTD

Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E475RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E475RBTD-ND
Chip Resistor - Surface Mount RN73C1E475RBTD-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E475RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E475RBTD
Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E475RBTD
Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1E475RBTD-ND RN73C1E475RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 475R 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details