TE Connectivity Chip Resistor - Surface Mount RN73C1E470RBTD

Description
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E470RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E470RBTD-ND
Chip Resistor - Surface Mount RN73C1E470RBTD-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E470RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E470RBTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E470RBTDTR-ND
RN 0402 470R 0.1% 10PPM 5K RL

RN 0402 470R 0.1% 10PPM 5K RL

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL - RN73C1E470RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL
RN73C1E470RBTD
Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL RN73C1E470RBTD
Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL

Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C1E470RBTD-ND 1111-RN73C1E470RBTDTR-ND RN73C1E470RBTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 470R 0.1% 10PPM 5K RL
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details