TE Connectivity Chip Resistor - Surface Mount RN73C1E442RBTG

Description
442 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
442 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E442RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E442RBTG-ND
Chip Resistor - Surface Mount RN73C1E442RBTG-ND
442 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

442 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E442RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E442RBTG
Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E442RBTG
Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 442 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2132 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 442 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2132
Thin Film Resistor, 442 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2132
THIN FILM RESISTOR, 442 OHM, 63mW, 0.1%, FULL REEL; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 442 OHM, 63mW, 0.1%, FULL REEL; Resistance:442ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7263
Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7263
Surface Mount Thin Film Resistor, RN73 Series, 442 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 442 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E442RBTG-ND RN73C1E442RBTG 25R2132 51R7263
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 442R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 442 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 442 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details