TE Connectivity Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E402RBTG

Description
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E402RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E402RBTG
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E402RBTG
Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E402RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E402RBTG-ND
Chip Resistor - Surface Mount RN73C1E402RBTG-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 402 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2128 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 402 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2128
Thin Film Resistor, 402 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2128
THIN FILM RESISTOR, 402 OHM, 63mW, 0.1%, FULL REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 402 OHM, 63mW, 0.1%, FULL REEL; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7259
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7259
Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E402RBTG RN73C1E402RBTG-ND 25R2128 51R7259
Product Name Fixed Resistors; RN 0402 402R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Thin Film Resistor, 402 Ohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers