TE Connectivity Chip Resistor - Surface Mount RN73C1E402RBTDF

Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E402RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E402RBTDF-ND
Chip Resistor - Surface Mount RN73C1E402RBTDF-ND
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E402RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E402RBTDF
Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E402RBTDF
Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 402R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 98Y6373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
98Y6373
Res, 402R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 98Y6373
RES, 402R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:402ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 402R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:402ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 99W9023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
99W9023
Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 99W9023
Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 402 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E402RBTDF-ND RN73C1E402RBTDF 98Y6373 99W9023
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 402R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 402R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 402 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details