TE Connectivity Chip Resistor - Surface Mount RN73C1E3K65BTG

Description
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E3K65BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E3K65BTG-ND
Chip Resistor - Surface Mount RN73C1E3K65BTG-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E3K65BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E3K65BTG
Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E3K65BTG
Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 3.65Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2102 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 3.65Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2102
Thin Film Resistor, 3.65Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2102
THIN FILM RESISTOR, 3.65KOHM, 63mW, 0.1%, FULL REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 3.65KOHM, 63mW, 0.1%, FULL REEL; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E3K65BTG-ND RN73C1E3K65BTG 25R2102
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 3K65 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 3.65Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details