TE Connectivity Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH RN73C1E3K4BTG

Description
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH - RN73C1E3K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH
RN73C1E3K4BTG
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH RN73C1E3K4BTG
Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E3K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E3K4BTG-ND
Chip Resistor - Surface Mount RN73C1E3K4BTG-ND
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E3K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E3K4BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E3K4BTG-ND
RN 0402 3K4 0.1% 10PPM CUT LENGT

RN 0402 3K4 0.1% 10PPM CUT LENGT

Buy Now Datasheet
Thin Film Resistor, 3.4Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2099 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 3.4Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2099
Thin Film Resistor, 3.4Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2099
THIN FILM RESISTOR, 3.4KOHM, 63mW, 0.1%, FULL REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 3.4KOHM, 63mW, 0.1%, FULL REEL; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E3K4BTG RN73C1E3K4BTG-ND 25R2099
Product Name Thin Film Resistors - SMD RN 0402 3K4 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 3.4Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details