3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Fixed Resistors; RN 0402 3K48 0.1% 10PPM CUT LENGTH ( Holsworthy )
RES, THIN FILM, 3K48, 0.1%, 0.063W, 0402; Resistance:3.48kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1E3K48BTG-ND | RN73C1E3K48BTG | 25R2100 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0402 3K48 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Res, Thin Film, 3K48, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |