TE Connectivity Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E3K09BTG

Description
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E3K09BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E3K09BTG
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E3K09BTG
Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E3K09BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E3K09BTG-ND
Chip Resistor - Surface Mount RN73C1E3K09BTG-ND
3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E3K09BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E3K09BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1E3K09BTG-ND
RN 0402 3K09 0.1% 10PPM CUT LE

RN 0402 3K09 0.1% 10PPM CUT LE

Buy Now Datasheet
Res, Thin Film, 3K09, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K09, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2095
Res, Thin Film, 3K09, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2095
RES, THIN FILM, 3K09, 0.1%, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 3K09, 0.1%, 0.063W, 0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E3K09BTG RN73C1E3K09BTG-ND 25R2095
Product Name Fixed Resistors; RN 0402 3K09 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 3K09, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers