TE Connectivity Chip Resistor - Surface Mount RN73C1E3K01BTG

Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E3K01BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E3K01BTG-ND
Chip Resistor - Surface Mount RN73C1E3K01BTG-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E3K01BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E3K01BTG
Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E3K01BTG
Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 3K01, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2094
Res, Thin Film, 3K01, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2094
RES, THIN FILM, 3K01, 0.1%, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.063W, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E3K01BTG-ND RN73C1E3K01BTG 25R2094
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 3K01 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 3K01, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details