TE Connectivity Chip Resistor - Surface Mount RN73C1E365RBTG

Description
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E365RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E365RBTG-ND
Chip Resistor - Surface Mount RN73C1E365RBTG-ND
365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E365RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E365RBTG
Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E365RBTG
Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Res, Thin Film, 365R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 365R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2114
Res, Thin Film, 365R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2114
RES, THIN FILM, 365R, 0.1%, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 365R, 0.1%, 0.063W, 0402; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E365RBTG-ND RN73C1E365RBTG 25R2114
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 365R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Res, Thin Film, 365R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details