TE Connectivity Chip Resistor - Surface Mount RN73C1E316RBTG

Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E316RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E316RBTG-ND
Chip Resistor - Surface Mount RN73C1E316RBTG-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH - RN73C1E316RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH
RN73C1E316RBTG
Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH RN73C1E316RBTG
Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 316R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 316R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2108
Res, Thin Film, 316R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2108
RES, THIN FILM, 316R, 0.1%, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 316R, 0.1%, 0.063W, 0402; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E316RBTG-ND RN73C1E316RBTG 25R2108
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 316R 0.1% 10PPM CUT LENGTH Res, Thin Film, 316R, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details