TE Connectivity Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E316RBTD

Description
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E316RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E316RBTD
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E316RBTD
Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A121695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121695CT-ND
Chip Resistor - Surface Mount A121695CT-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121695TR-ND
Chip Resistor - Surface Mount A121695TR-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121695DKR-ND
Chip Resistor - Surface Mount A121695DKR-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1E316RBTD A121695CT-ND
Product Name Fixed Resistors; RN 0402 316R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers