TE Connectivity Chip Resistor - Surface Mount RN73C1E2K8BTG

Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K8BTG-ND
Chip Resistor - Surface Mount RN73C1E2K8BTG-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH - RN73C1E2K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH
RN73C1E2K8BTG
Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH RN73C1E2K8BTG
Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH

Supplier's Site
Thin Film Resistor, 2.8Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2074 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.8Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2074
Thin Film Resistor, 2.8Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2074
THIN FILM RESISTOR, 2.8KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 2.8KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K8BTG-ND RN73C1E2K8BTG 25R2074
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 2K8 0.1% 10PPM CUT LENGTH Thin Film Resistor, 2.8Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7504FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details