TE Connectivity Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E2K49BTG

Description
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E2K49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E2K49BTG
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E2K49BTG
Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E2K49BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K49BTG-ND
Chip Resistor - Surface Mount RN73C1E2K49BTG-ND
2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 2K49, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R2069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R2069
Res, Thin Film, 2K49, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R2069
RES, THIN FILM, 2K49, 0.1%, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K49BTG RN73C1E2K49BTG-ND 25R2069
Product Name Fixed Resistors; RN 0402 2K49 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 2K49, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers