TE Connectivity Chip Resistor - Surface Mount RN73C1E2K15BTG

Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K15BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K15BTG-ND
Chip Resistor - Surface Mount RN73C1E2K15BTG-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH - RN73C1E2K15BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH
RN73C1E2K15BTG
Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH RN73C1E2K15BTG
Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 2.15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2063
Resistor, Thin Film, 2.15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2063
RESISTOR, THIN FILM, 2.15KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.15KOHM, 63mW, 0.1%, FULL REEL; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K15BTG-ND RN73C1E2K15BTG 25R2063
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 2K15 0.1% 10PPM CUT LENGTH Resistor, Thin Film, 2.15Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details