TE Connectivity Chip Resistor - Surface Mount RN73C1E2K0BTD

Description
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121690CT-ND
Chip Resistor - Surface Mount A121690CT-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121690DKR-ND
Chip Resistor - Surface Mount A121690DKR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121690TR-ND
Chip Resistor - Surface Mount A121690TR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E2K0BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E2K0BTD
Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E2K0BTD
Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Res, 2K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1496
Res, 2K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1496
RES, 2K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Rn 0402 2K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity - 52AK7730 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0402 2K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
52AK7730
Rn 0402 2K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity 52AK7730
RN 0402 2K0 0.1 10PPM 5K RL ROHS COMPLIANT: YES

RN 0402 2K0 0.1 10PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121690CT-ND RN73C1E2K0BTD 01AH1496 52AK7730
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 2K0 0.1% 10PPM 5K RL ( Holsworthy ) Res, 2K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity Rn 0402 2K0 0.1 10Ppm 5K Rl Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details