TE Connectivity Chip Resistor - Surface Mount RN73C1E2K05BTDF

Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E2K05BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E2K05BTDF-ND
Chip Resistor - Surface Mount RN73C1E2K05BTDF-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E2K05BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E2K05BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E2K05BTDFTR-ND
RN 0402 2K05 0.1% 10PPM 1K RL

RN 0402 2K05 0.1% 10PPM 1K RL

Buy Now Datasheet
Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL - RN73C1E2K05BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL
RN73C1E2K05BTDF
Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL RN73C1E2K05BTDF
Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL

Supplier's Site
Res, 2K05, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity - 76Y4994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
76Y4994
Res, 2K05, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity 76Y4994
RES, 2K05, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.05kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K05, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.05kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E2K05BTDF-ND RN73C1E2K05BTDF 76Y4994
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0402 2K05 0.1% 10PPM 1K RL Res, 2K05, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers