TE Connectivity Chip Resistor - Surface Mount RN73C1E26K7BTDF

Description
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E26K7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E26K7BTDF-ND
Chip Resistor - Surface Mount RN73C1E26K7BTDF-ND
26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E26K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E26K7BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E26K7BTDFTR-ND
RN 0402 26K7 0.1% 10PPM 1K RL

RN 0402 26K7 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 10AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
10AC8693
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 10AC8693
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8780
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8780
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.7kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN73C1E26K7BTDF-ND 10AC8693
Product Name Chip Resistor - Surface Mount Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers