TE Connectivity Chip Resistor - Surface Mount RN73C1E267RBTDF

Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E267RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E267RBTDF-ND
Chip Resistor - Surface Mount RN73C1E267RBTDF-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E267RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E267RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E267RBTDFTR-ND
RN 0402 267R 0.1% 10PPM 1K RL

RN 0402 267R 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E267RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E267RBTDF
Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E267RBTDF
Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C1E267RBTDF-ND 1111-RN73C1E267RBTDFTR-ND RN73C1E267RBTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0402 267R 0.1% 10PPM 1K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers