TE Connectivity Chip Resistor - Surface Mount RN73C1E24K3BTDF

Description
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E24K3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E24K3BTDF-ND
Chip Resistor - Surface Mount RN73C1E24K3BTDF-ND
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E24K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E24K3BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E24K3BTDFTR-ND
RN 0402 24K3 0.1% 10PPM 1K RL

RN 0402 24K3 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8773
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8773
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.3kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.3kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 08AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
08AC2928
Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 08AC2928
RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.3kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.3kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN73C1E24K3BTDF-ND 05AC8773
Product Name Chip Resistor - Surface Mount Res, 24K3, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details