TE Connectivity Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E200RBTD

Description
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E200RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E200RBTD
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E200RBTD
Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A121688CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121688CT-ND
Chip Resistor - Surface Mount A121688CT-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121688DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121688DKR-ND
Chip Resistor - Surface Mount A121688DKR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121688TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121688TR-ND
Chip Resistor - Surface Mount A121688TR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH1558
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH1558
RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E200RBTD A121688CT-ND 01AH1558
Product Name Fixed Resistors; RN 0402 200R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers