TE Connectivity Chip Resistor - Surface Mount RN73C1E1K69BTD

Description
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121685CT-ND
Chip Resistor - Surface Mount A121685CT-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121685TR-ND
Chip Resistor - Surface Mount A121685TR-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121685DKR-ND
Chip Resistor - Surface Mount A121685DKR-ND
1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.69 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1E1K69BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1E1K69BTD
Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1E1K69BTD
Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A121685CT-ND RN73C1E1K69BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 1K69 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details