TE Connectivity Chip Resistor - Surface Mount RN73C1E1K62BTG

Description
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E1K62BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K62BTG-ND
Chip Resistor - Surface Mount RN73C1E1K62BTG-ND
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E1K62BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E1K62BTG
Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K62BTG
Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thin Film Resistor, 1.62Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2004 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.62Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2004
Thin Film Resistor, 1.62Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2004
THIN FILM RESISTOR, 1.62KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 1.62KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K62BTG-ND RN73C1E1K62BTG 25R2004
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 1K62 0.1% 10PPM CUT LENGTH ( Holsworthy ) Thin Film Resistor, 1.62Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details