TE Connectivity Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL RN73C1E1K5BTDF

Description
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL - RN73C1E1K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL
RN73C1E1K5BTDF
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL RN73C1E1K5BTDF
Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K5BTDF-ND
Chip Resistor - Surface Mount RN73C1E1K5BTDF-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K5, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity - 76Y4993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
76Y4993
Res, 1K5, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity 76Y4993
RES, 1K5, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K5, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 1.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 99W9010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
99W9010
Surface Mount Thin Film Resistor, Rn73 Series, 1.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 99W9010
Surface Mount Thin Film Resistor, RN73 Series, 1.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E1K5BTDF RN73C1E1K5BTDF-ND 76Y4993 99W9010
Product Name Thin Film Resistors - SMD RN 0402 1K5 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details