TE Connectivity Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH RN73C1E1K54BTG

Description
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH - RN73C1E1K54BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH
RN73C1E1K54BTG
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH RN73C1E1K54BTG
Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K54BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K54BTG-ND
Chip Resistor - Surface Mount RN73C1E1K54BTG-ND
1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.54Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R2002 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.54Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R2002
Thin Film Resistor, 1.54Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R2002
THIN FILM RESISTOR, 1.54KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 1.54KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 1.54 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 51R7133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 1.54 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
51R7133
Surface Mount Thin Film Resistor, Rn73 Series, 1.54 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 51R7133
Surface Mount Thin Film Resistor, RN73 Series, 1.54 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 1.54 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1E1K54BTG RN73C1E1K54BTG-ND 25R2002 51R7133
Product Name Thin Film Resistors - SMD RN 0402 1K54 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount Thin Film Resistor, 1.54Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 1.54 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers