TE Connectivity Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K4BTG

Description
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E1K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E1K4BTG
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K4BTG
Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K4BTG-ND
Chip Resistor - Surface Mount RN73C1E1K4BTG-ND
1.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1K4, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity - 25R1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K4, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
25R1998
Res, Thin Film, 1K4, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity 25R1998
RES, THIN FILM, 1K4, 0.1%, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 1K4, 0.1%, 0.063W, 0402; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K4BTG RN73C1E1K4BTG-ND 25R1998
Product Name Fixed Resistors; RN 0402 1K4 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 1K4, 0.1%, 0.063W, 0402; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details