TE Connectivity Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E1K4BTDF

Description
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E1K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E1K4BTDF
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E1K4BTDF
Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1E1K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K4BTDFTR-ND
1.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E1K4BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K4BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K4BTDFDKR-ND
RES SMD 1.4K OHM 0.1% 1/16W 0402

RES SMD 1.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E1K4BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K4BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K4BTDFCT-ND
RES SMD 1.4K OHM 0.1% 1/16W 0402

RES SMD 1.4K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 1K4, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity - 76Y4992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
76Y4992
Res, 1K4, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity 76Y4992
RES, 1K4, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K4, 0.1%, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K4BTDF 1712-RN73C1E1K4BTDFTR-ND 76Y4992
Product Name Fixed Resistors; RN 0402 1K4 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K4, 0.1%, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details