TE Connectivity Chip Resistor - Surface Mount RN73C1E1K43BTG

Description
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1E1K43BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K43BTG-ND
Chip Resistor - Surface Mount RN73C1E1K43BTG-ND
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1E1K43BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1E1K43BTG
Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1E1K43BTG
Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 1.43Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 25R1999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.43Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
25R1999
Resistor, Thin Film, 1.43Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 25R1999
RESISTOR, THIN FILM, 1.43KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.43KOHM, 63mW, 0.1%, FULL REEL; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K43BTG-ND RN73C1E1K43BTG 25R1999
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0402 1K43 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 1.43Kohm, 63Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details