TE Connectivity Chip Resistor - Surface Mount RN73C1E1K3BTDF

Description
RES SMD 1.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 1.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1E1K3BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K3BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K3BTDFCT-ND
RES SMD 1.3K OHM 0.1% 1/16W 0402

RES SMD 1.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E1K3BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K3BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K3BTDFDKR-ND
RES SMD 1.3K OHM 0.1% 1/16W 0402

RES SMD 1.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1E1K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1E1K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1E1K3BTDFTR-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.063W 1300ohm 25V Resistor - 52-RN73C1E1K3BTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1300ohm 25V Resistor
52-RN73C1E1K3BTDF
SMD 0.063W 1300ohm 25V Resistor 52-RN73C1E1K3BTDF
Fixed Resistor, Thin Film, 0.063W, 1300ohm, 25V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: RN73C1E1K3BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E1K3BTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 1300ohm, 25V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: RN73C1E1K3BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1E1K3BTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E1K3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E1K3BTDF
Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E1K3BTDF
Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Sensors, Transducers - Optical Sensors - Reflective - Analog Output -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Reflective - Analog Output Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C1E1K3BTDFCT-ND 52-RN73C1E1K3BTDF RN73C1E1K3BTDF
Product Name Chip Resistor - Surface Mount SMD 0.063W 1300ohm 25V Resistor Fixed Resistors; RN 0402 1K3 0.1% 10PPM 1K RL ( Holsworthy ) Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details