TE Connectivity Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E1K33BTDF

Description
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1E1K33BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1E1K33BTDF
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1E1K33BTDF
Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1E1K33BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1E1K33BTDF-ND
Chip Resistor - Surface Mount RN73C1E1K33BTDF-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1E1K33BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1E1K33BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C1E1K33BTDFTR-ND
RN 0402 1K33 0.1% 10PPM 1K RL

RN 0402 1K33 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC6174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC6174
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC6174
RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 05AC8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
05AC8673
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 05AC8673
RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.33kohm; Product Range:RN73 Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1E1K33BTDF RN73C1E1K33BTDF-ND 06AC6174
Product Name Fixed Resistors; RN 0402 1K33 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers